STMicroelectronics Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIP25L-10WSB EVLVIP25L-10WSB

Description
Manufacturer: STMicroelectronics Win Source Part Number: 799078-EVLVIP25L-10W SB Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 10W Frequency - Switching: 60kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: VIPer25 Family Name: EVLVIP25L-10WSB Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 799078-EVLVIP25L-10W SB Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 10W Frequency - Switching: 60kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: VIPer25 Family Name: EVLVIP25L-10WSB Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIP25L-10WSB - 799078-EVLVIP25L-10WSB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIP25L-10WSB
799078-EVLVIP25L-10WSB
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIP25L-10WSB 799078-EVLVIP25L-10WSB
Manufacturer: STMicroelectronics Win Source Part Number: 799078-EVLVIP25L-10W SB Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 5V Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 10W Frequency - Switching: 60kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: VIPer25 Family Name: EVLVIP25L-10WSB Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799078-EVLVIP25L-10WSB
Series: VIPer plus
Regulator Topology: Flyback
Voltage - Output: 5V
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 10W
Frequency - Switching: 60kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: VIPer25
Family Name: EVLVIP25L-10WSB
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 799078-EVLVIP25L-10WSB
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVLVIP25L-10WSB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1793735 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Communication & Wireless Development Tools - 2182246 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers
Evaluation Boards - CY4605 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details