STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVLSTNRG011-150

Description
Win Source Part Number: 1341613-EVLSTNRG011- 150 Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 150 W Supplied Contents: Board(s) Utilized IC / Part: STNRG011 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: STMicroelectronics Base Product Number: EVLSTNRG011
Request a Quote Datasheet
Description
Win Source Part Number: 1341613-EVLSTNRG011- 150 Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 150 W Supplied Contents: Board(s) Utilized IC / Part: STNRG011 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: STMicroelectronics Base Product Number: EVLSTNRG011
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341613-EVLSTNRG011-150 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341613-EVLSTNRG011-150
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341613-EVLSTNRG011-150
Win Source Part Number: 1341613-EVLSTNRG011- 150 Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 150 W Supplied Contents: Board(s) Utilized IC / Part: STNRG011 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: STMicroelectronics Base Product Number: EVLSTNRG011

Win Source Part Number: 1341613-EVLSTNRG011-150
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 12V
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary and Secondary Side with PFC
Power - Output: 150 W
Supplied Contents: Board(s)
Utilized IC / Part: STNRG011
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: STMicroelectronics
Base Product Number: EVLSTNRG011

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-18063-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-18063-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-18063-ND
STNRG011 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board

STNRG011 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Demo Board, Digital Power Controller Stmicroelectronics - 39AH5277 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Digital Power Controller Stmicroelectronics
39AH5277
Demo Board, Digital Power Controller Stmicroelectronics 39AH5277
DEMO BOARD, DIGITAL POWER CONTROLLER

DEMO BOARD, DIGITAL POWER CONTROLLER

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVLSTNRG011-150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVLSTNRG011-150
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVLSTNRG011-150
12 V 150 W POWER SUPPLY BASED ON

12 V 150 W POWER SUPPLY BASED ON

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341613-EVLSTNRG011-150 497-18063-ND 39AH5277 EVLSTNRG011-150
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Demo Board, Digital Power Controller Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108517-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI3040EVALIDPAKTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details