SRK1001, STCH03, STUSB4761 USB Type-C® Power Delivery (PD) Power Management Evaluation Board
Win Source Part Number: 1341659-EVLSTCH03-45
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: USB Type-C® Power Delivery (PD)
Supplied Contents: Board(s)
Utilized IC / Part: SRK1001, STCH03, STUSB4761
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Base Product Number: EVLSTCH03
45W USB TYPE-C POWER DELIVERY 3
EVAL BOARD, USB POWER DELIVERY ADAPTER ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-EVLSTCH03-45WPD-ND | 1341659-EVLSTCH03-45WPD | EVLSTCH03-45WPD | 54AH6203 |
| Product Name | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Eval Board, Usb Power Delivery Adapter Rohs Compliant Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |