STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits EVLSTCH03-36W-SR

Description
STCH03 USB Type-C™ Power Management Evaluation Board
Request a Quote Datasheet
Description
STCH03 USB Type-C™ Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-EVLSTCH03-36W-SR-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-EVLSTCH03-36W-SR-ND
Evaluation and Demonstration Boards and Kits 497-EVLSTCH03-36W-SR-ND
STCH03 USB Type-C™ Power Management Evaluation Board

STCH03 USB Type-C™ Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341586-EVLSTCH03-36W-SR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341586-EVLSTCH03-36W-SR
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341586-EVLSTCH03-36W-SR
Win Source Part Number: 1341586-EVLSTCH03-36 W-SR Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: USB Type-C® Supplied Contents: Board(s) Utilized IC / Part: STCH03 ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: STMicroelectronics Base Product Number: EVLSTCH03

Win Source Part Number: 1341586-EVLSTCH03-36W-SR
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: USB Type-C®
Supplied Contents: Board(s)
Utilized IC / Part: STCH03
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: STMicroelectronics
Base Product Number: EVLSTCH03

Buy Now Datasheet
Eval Board, Mains Usb Charger Rohs Compliant Stmicroelectronics - 68AH9930 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Mains Usb Charger Rohs Compliant Stmicroelectronics
68AH9930
Eval Board, Mains Usb Charger Rohs Compliant Stmicroelectronics 68AH9930
EVAL BOARD, MAINS USB CHARGER ROHS COMPLIANT: YES

EVAL BOARD, MAINS USB CHARGER ROHS COMPLIANT: YES

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVLSTCH03-36W-SR - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVLSTCH03-36W-SR
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVLSTCH03-36W-SR
36W USB CHARGER WITH SELECTABLE

36W USB CHARGER WITH SELECTABLE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-EVLSTCH03-36W-SR-ND 1341586-EVLSTCH03-36W-SR 68AH9930 EVLSTCH03-36W-SR
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Eval Board, Mains Usb Charger Rohs Compliant Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 2189176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
TB for BAT-2+ (WITH CONN) - TB-BAT-2C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details