SRK1001 adaptive synchronous rectificati
SRK1001 Gate Driver Power Management Evaluation Board
Win Source Part Number: 1342171-EVLSRK1001-P
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Gate Driver
Supplied Contents: Board(s)
Utilized IC / Part: SRK1001
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: EVLSRK1001
DEMO BRD, SYNC RECTIFICATION CONTROLLER ROHS COMPLIANT: YES
SRK1001 ADAPTIVE SYNCHRONOUS REC
| RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 2014401 | 497-EVLSRK1001-PF-ND | 1342171-EVLSRK1001-PF | 68AH9928 | EVLSRK1001-PF |
| Product Name | Power, Motor & Robotics Development Tools | Evaluation and Demonstration Boards and Kits | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Demo Brd, Sync Rectification Controller Rohs Compliant Stmicroelectronics | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Development Suite / Kit | Developement Board | Developement Board | Developement Board | Developement Board |