STMicroelectronics Evaluation and Demonstration Boards and Kits EVLSRK1000A-TO

Description
SRK1000A Gate Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
SRK1000A Gate Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EVLSRK1000A-TO-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
EVLSRK1000A-TO-ND
Evaluation and Demonstration Boards and Kits EVLSRK1000A-TO-ND
SRK1000A Gate Driver Power Management Evaluation Board

SRK1000A Gate Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341625-EVLSRK1000A-TO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341625-EVLSRK1000A-TO
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341625-EVLSRK1000A-TO
Win Source Part Number: 1341625-EVLSRK1000A- TO Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Bulk Standard Package: 1 Function: Gate Driver Supplied Contents: Board(s) Embedded: No Utilized IC / Part: SRK1000A ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVLSRK1000

Win Source Part Number: 1341625-EVLSRK1000A-TO
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Gate Driver
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: SRK1000A
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Base Product Number: EVLSRK1000

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVLSRK1000A-TO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVLSRK1000A-TO
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVLSRK1000A-TO
SRK1000A ADAPTIVE SYNCHRONOUS RE

SRK1000A ADAPTIVE SYNCHRONOUS RE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EVLSRK1000A-TO-ND 1341625-EVLSRK1000A-TO EVLSRK1000A-TO
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2018085 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Convenient to plugin 3P modules, Supports 3.3V, 5V operating voltage, SPI interface
Ports SPI; Wireless
View Details
LED Development Tools - 2326797 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
4 suppliers
Medium Range Radio - RTK Starter Kit - AS-STARTKIT-MR-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details