STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVLPOWERSTEP01

Description
Win Source Part Number: 1341629-EVLPOWERSTEP 01 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver, Stepper Supplied Contents: Board(s) Utilized IC / Part: powerSTEP01 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Base Product Number: EVLPOWERSTEP01
Request a Quote Datasheet
Description
Win Source Part Number: 1341629-EVLPOWERSTEP 01 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver, Stepper Supplied Contents: Board(s) Utilized IC / Part: powerSTEP01 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Base Product Number: EVLPOWERSTEP01
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341629-EVLPOWERSTEP01 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341629-EVLPOWERSTEP01
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341629-EVLPOWERSTEP01
Win Source Part Number: 1341629-EVLPOWERSTEP 01 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver, Stepper Supplied Contents: Board(s) Utilized IC / Part: powerSTEP01 Secondary Attributes: Graphical User Interface (GUI) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8537.10.9170 Mfr: STMicroelectronics Base Product Number: EVLPOWERSTEP01

Win Source Part Number: 1341629-EVLPOWERSTEP01
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver, Stepper
Supplied Contents: Board(s)
Utilized IC / Part: powerSTEP01
Secondary Attributes: Graphical User Interface (GUI)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8537.10.9170
Mfr: STMicroelectronics
Base Product Number: EVLPOWERSTEP01

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-15871-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-15871-ND
Evaluation and Demonstration Boards and Kits 497-15871-ND
powerSTEP01 Motor Controller/Driver, Stepper Power Management Evaluation Board

powerSTEP01 Motor Controller/Driver, Stepper Power Management Evaluation Board

Buy Now Datasheet
Demo Board, Microstepping Motor Driver; Application Sub Type Stmicroelectronics - 45AC4591 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Microstepping Motor Driver; Application Sub Type Stmicroelectronics
45AC4591
Demo Board, Microstepping Motor Driver; Application Sub Type Stmicroelectronics 45AC4591
DEMO BOARD, MICROSTEPPING MOTOR DRIVER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STEVAL-PCC009 V2; Kit RoHS Compliant: Yes

DEMO BOARD, MICROSTEPPING MOTOR DRIVER; Application Sub Type:Motor Driver; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:STEVAL-PCC009V2; Kit RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVLPOWERSTEP01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVLPOWERSTEP01
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVLPOWERSTEP01
EVAL SIP MICROSTEP CTLR 10A FET

EVAL SIP MICROSTEP CTLR 10A FET

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341629-EVLPOWERSTEP01 497-15871-ND 45AC4591 EVLPOWERSTEP01
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Demo Board, Microstepping Motor Driver; Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,MERA556/7456,DL1020,50 OHM - TB-293+ - Mini-Circuits
Specs
Category Developement Board
View Details
Adafruit 9-DOF Orientation IMU Fusion Breakout - BNO085 - AS-OPENHW-BNO085-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2576756 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details