STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVLMG1-250WLLC

Description
MasterGaN1 - DC/DC Converter 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
MasterGaN1 - DC/DC Converter 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-EVLMG1-250WLLC-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-EVLMG1-250WLLC-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-EVLMG1-250WLLC-ND
MasterGaN1 - DC/DC Converter 1, Isolated Outputs Evaluation Board

MasterGaN1 - DC/DC Converter 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341585-EVLMG1-250WLLC - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341585-EVLMG1-250WLLC
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341585-EVLMG1-250WLLC
Win Source Part Number: 1341585-EVLMG1-250WL LC Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 24V Current - Output: 10.4A Voltage - Input: 360V ~ 440V Main Purpose: DC/DC Converter Power - Output: 250 W Supplied Contents: Board(s) Utilized IC / Part: MasterGaN1 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics

Win Source Part Number: 1341585-EVLMG1-250WLLC
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 24V
Current - Output: 10.4A
Voltage - Input: 360V ~ 440V
Main Purpose: DC/DC Converter
Power - Output: 250 W
Supplied Contents: Board(s)
Utilized IC / Part: MasterGaN1
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics

Buy Now Datasheet
Demo Board, Resonant Llc Converter; Silicon Manufacturer Stmicroelectronics - 27AJ4672 - Newark, An Avnet Company
Chicago, IL, United States
Demo Board, Resonant Llc Converter; Silicon Manufacturer Stmicroelectronics
27AJ4672
Demo Board, Resonant Llc Converter; Silicon Manufacturer Stmicroelectronics 27AJ4672
DEMO BOARD, RESONANT LLC CONVERTER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:MasterGaN1; Kit Application Type:Power Management; Application Sub Type:Resonant LLC Converter; Product Range:MasterGaN Series RoHS Compliant: Yes

DEMO BOARD, RESONANT LLC CONVERTER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:MasterGaN1; Kit Application Type:Power Management; Application Sub Type:Resonant LLC Converter; Product Range:MasterGaN Series RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVLMG1-250WLLC - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVLMG1-250WLLC
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVLMG1-250WLLC
EVAL BOARD FOR MASTERGAN1

EVAL BOARD FOR MASTERGAN1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-EVLMG1-250WLLC-ND 1341585-EVLMG1-250WLLC 27AJ4672 EVLMG1-250WLLC
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Demo Board, Resonant Llc Converter; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; DC/DC Converter Resonant LLC Converter
Unlock Full Specs
to access all available technical data

Similar Products

JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - BGA616BOARDIN-ND - DigiKey
Specs
Supported System Amplifier
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
Communication & Wireless Development Tools - 2864006 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System GPIO
View Details