STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVLKST8500GH915

Description
Win Source Part Number: 1341591-EVLKST8500GH 915 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Power Line Communication Modem (PLC) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST8500, STLD1, STM32G070RB ECCN: 5A002A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics
Request a Quote Datasheet
Description
Win Source Part Number: 1341591-EVLKST8500GH 915 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Power Line Communication Modem (PLC) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST8500, STLD1, STM32G070RB ECCN: 5A002A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341591-EVLKST8500GH915 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341591-EVLKST8500GH915
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341591-EVLKST8500GH915
Win Source Part Number: 1341591-EVLKST8500GH 915 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Power Line Communication Modem (PLC) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST8500, STLD1, STM32G070RB ECCN: 5A002A2 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics

Win Source Part Number: 1341591-EVLKST8500GH915
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Power Line Communication Modem (PLC)
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: ST8500, STLD1, STM32G070RB
ECCN: 5A002A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1341591-EVLKST8500GH915
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,SYPS-3-1W-75,AH202,75 OHM - TB-361+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2836909 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details