STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVLKST8500GH868

Description
Win Source Part Number: 1341590-EVLKST8500GH 868 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Power Line Communication Modem (PLC) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST8500, STLD1, STM32G070RB ECCN: OBSOLETE Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341590-EVLKST8500GH 868 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Power Line Communication Modem (PLC) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST8500, STLD1, STM32G070RB ECCN: OBSOLETE Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341590-EVLKST8500GH868 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341590-EVLKST8500GH868
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341590-EVLKST8500GH868
Win Source Part Number: 1341590-EVLKST8500GH 868 Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Power Line Communication Modem (PLC) Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: ST8500, STLD1, STM32G070RB ECCN: OBSOLETE Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341590-EVLKST8500GH868
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Power Line Communication Modem (PLC)
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: ST8500, STLD1, STM32G070RB
ECCN: OBSOLETE
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1341590-EVLKST8500GH868
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCQ-2602+ - TB-BFCQ-2602C+ - Mini-Circuits
Specs
Category Developement Board
View Details
HMI Development Tools - 1743261 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - 343-L000971-80-ND - DigiKey
Specs
Supported System Antenna
View Details