STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVLCMB1-AIO210W

Description
Win Source Part Number: 1341619-EVLCMB1-AIO2 10W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Voltage - Output: 12V Current - Output: 17.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 210 W Supplied Contents: Board(s) Utilized IC / Part: STCMB1 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: STMicroelectronics Base Product Number: EVLCMB1
Request a Quote Datasheet
Description
Win Source Part Number: 1341619-EVLCMB1-AIO2 10W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Voltage - Output: 12V Current - Output: 17.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 210 W Supplied Contents: Board(s) Utilized IC / Part: STCMB1 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: STMicroelectronics Base Product Number: EVLCMB1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341619-EVLCMB1-AIO210W - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341619-EVLCMB1-AIO210W
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341619-EVLCMB1-AIO210W
Win Source Part Number: 1341619-EVLCMB1-AIO2 10W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Voltage - Output: 12V Current - Output: 17.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side Power - Output: 210 W Supplied Contents: Board(s) Utilized IC / Part: STCMB1 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Mfr: STMicroelectronics Base Product Number: EVLCMB1

Win Source Part Number: 1341619-EVLCMB1-AIO210W
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Voltage - Output: 12V
Current - Output: 17.5A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 210 W
Supplied Contents: Board(s)
Utilized IC / Part: STCMB1
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Mfr: STMicroelectronics
Base Product Number: EVLCMB1

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-17791-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-17791-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-17791-ND
STCMB1 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

STCMB1 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVLCMB1-AIO210W - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVLCMB1-AIO210W
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVLCMB1-AIO210W
EVAL BOARD FOR STCMB1

EVAL BOARD FOR STCMB1

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341619-EVLCMB1-AIO210W 497-17791-ND EVLCMB1-AIO210W
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10212226-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Long Range Radio - RTK Starter Kit - AS-STARTKIT-LR-L1L2 (simplertk2b-starter-kit-lr) - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB for BAT-3+ (WITH CONN) - TB-BAT-3C+ - Mini-Circuits
Specs
Category Developement Board
View Details