STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVLCMB1-90WADP

Description
STCMB1 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
STCMB1 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - EVLCMB1-90WADP-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
EVLCMB1-90WADP-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVLCMB1-90WADP-ND
STCMB1 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board

STCMB1 - AC/DC, Primary and Secondary Side with PFC 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341655-EVLCMB1-90WADP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341655-EVLCMB1-90WADP
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341655-EVLCMB1-90WADP
Win Source Part Number: 1341655-EVLCMB1-90WA DP Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 19V Current - Output: 4.75A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 90 W Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: STCMB1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Mfr: STMicroelectronics Base Product Number: EVLCMB1

Win Source Part Number: 1341655-EVLCMB1-90WADP
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 19V
Current - Output: 4.75A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary and Secondary Side with PFC
Power - Output: 90 W
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: STCMB1
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Mfr: STMicroelectronics
Base Product Number: EVLCMB1

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVLCMB1-90WADP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVLCMB1-90WADP
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVLCMB1-90WADP
DEMONSTRATION BOARD 19V-90 W CON

DEMONSTRATION BOARD 19V-90 W CON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number EVLCMB1-90WADP-ND 1341655-EVLCMB1-90WADP EVLCMB1-90WADP
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary and Secondary Side with PFC
Unlock Full Specs
to access all available technical data

Similar Products

MPGA-122-75+, DG1847, 75OHM - TB-937+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2049901 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Module, I2C, 5-95% Rh, Cast; Kit Application Type Te Connectivity - 51AC3093 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System Humidity, Light, Motion (PIR), Temperature
Manufacturer TE Connectivity; Other
View Details