STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVLALTAIR05T-5W

Description
Win Source Part Number: 1341630-EVLALTAIR05T -5W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 1A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5 W Frequency - Switching: 70kHz Supplied Contents: Board(s) Utilized IC / Part: ALTAIR05T-800 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341630-EVLALTAIR05T -5W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 1A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5 W Frequency - Switching: 70kHz Supplied Contents: Board(s) Utilized IC / Part: ALTAIR05T-800 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341630-EVLALTAIR05T-5W - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341630-EVLALTAIR05T-5W
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341630-EVLALTAIR05T-5W
Win Source Part Number: 1341630-EVLALTAIR05T -5W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V Current - Output: 1A Voltage - Input: 90 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 5 W Frequency - Switching: 70kHz Supplied Contents: Board(s) Utilized IC / Part: ALTAIR05T-800 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341630-EVLALTAIR05T-5W
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V
Current - Output: 1A
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 5 W
Frequency - Switching: 70kHz
Supplied Contents: Board(s)
Utilized IC / Part: ALTAIR05T-800
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-10830-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-10830-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-10830-ND
ALTAIR05T-800 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

ALTAIR05T-800 - AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Board, Offline Power Supply; Silicon Manufacturer Stmicroelectronics - 73T0176 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Offline Power Supply; Silicon Manufacturer Stmicroelectronics
73T0176
Evaluation Board, Offline Power Supply; Silicon Manufacturer Stmicroelectronics 73T0176
EVALUATION BOARD, OFFLINE POWER SUPPLY; Silicon Manufacturer:STMicro electronics; Silicon Core Number:ALTAIR05T-800 ; Kit Application Type:Power Management; Application Sub Type:Offline Power Supply; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, OFFLINE POWER SUPPLY; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:ALTAIR05T-800; Kit Application Type:Power Management; Application Sub Type:Offline Power Supply; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVLALTAIR05T-5W - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVLALTAIR05T-5W
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVLALTAIR05T-5W
EVAL BOARD FOR ALTAIR05T

EVAL BOARD FOR ALTAIR05T

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341630-EVLALTAIR05T-5W 497-10830-ND 73T0176 EVLALTAIR05T-5W
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Board, Offline Power Supply; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - AEK-2.4-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB, VNA-28B+, DL1020, 50 OHM - TB-01-28B+ - Mini-Circuits
Specs
Category Developement Board
View Details