STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVL90WADP-LLCSR

Description
Win Source Part Number: 1341612-EVL90WADP-LL CSR Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 19V Current - Output: 4.75A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 90 W Frequency - Switching: 130kHz Supplied Contents: Board(s) Utilized IC / Part: L6563H, L6599A, SRK2000 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341612-EVL90WADP-LL CSR Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 19V Current - Output: 4.75A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 90 W Frequency - Switching: 130kHz Supplied Contents: Board(s) Utilized IC / Part: L6563H, L6599A, SRK2000 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341612-EVL90WADP-LLCSR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341612-EVL90WADP-LLCSR
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341612-EVL90WADP-LLCSR
Win Source Part Number: 1341612-EVL90WADP-LL CSR Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Boost Voltage - Output: 19V Current - Output: 4.75A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 90 W Frequency - Switching: 130kHz Supplied Contents: Board(s) Utilized IC / Part: L6563H, L6599A, SRK2000 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341612-EVL90WADP-LLCSR
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Boost
Voltage - Output: 19V
Current - Output: 4.75A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary and Secondary Side with PFC
Power - Output: 90 W
Frequency - Switching: 130kHz
Supplied Contents: Board(s)
Utilized IC / Part: L6563H, L6599A, SRK2000
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-10377-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-10377-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-10377-ND
L6563H, L6599A, SRK2000 - AC/DC, Primary and Secondary Side with PFC 1, Isolated Outputs Evaluation Board

L6563H, L6599A, SRK2000 - AC/DC, Primary and Secondary Side with PFC 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVL90WADP-LLCSR - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVL90WADP-LLCSR
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVL90WADP-LLCSR
EVAL BOARD PORTABLE PWR SUPPLY

EVAL BOARD PORTABLE PWR SUPPLY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341612-EVL90WADP-LLCSR 497-10377-ND EVL90WADP-LLCSR
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

SFS01 Evaluation Kit - SFS01 EVAKIT - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB, PHA-1H+, DF782, 50 OHM - TB-545-1H+ - Mini-Circuits
Specs
Category Developement Board
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details