STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVL6699-150W-SR

Description
Win Source Part Number: 1341624-EVL6699-150W -SR Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Current - Output: 12.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 150 W Supplied Contents: Board(s) Utilized IC / Part: L6563H, L6599A, SRK2000 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341624-EVL6699-150W -SR Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Current - Output: 12.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 150 W Supplied Contents: Board(s) Utilized IC / Part: L6563H, L6599A, SRK2000 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341624-EVL6699-150W-SR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341624-EVL6699-150W-SR
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341624-EVL6699-150W-SR
Win Source Part Number: 1341624-EVL6699-150W -SR Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Current - Output: 12.5A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side with PFC Power - Output: 150 W Supplied Contents: Board(s) Utilized IC / Part: L6563H, L6599A, SRK2000 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341624-EVL6699-150W-SR
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 12V
Current - Output: 12.5A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary and Secondary Side with PFC
Power - Output: 150 W
Supplied Contents: Board(s)
Utilized IC / Part: L6563H, L6599A, SRK2000
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1341624-EVL6699-150W-SR
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,HE1354,50 OHM,RAVON R72078 - TB-474+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576780 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-433-KH3-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers