STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVL6599A-90WADP

Description
L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-10542-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-10542-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-10542-ND
L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board

L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVL6599A-90WADP - 778183-EVL6599A-90WADP - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVL6599A-90WADP
778183-EVL6599A-90WADP
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVL6599A-90WADP 778183-EVL6599A-90WADP
Manufacturer: STMicroelectronics Win Source Part Number: 778183-EVL6599A-90WA DP Regulator Topology: Resonant Voltage - Output: 19V Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 90W Frequency - Switching: 90kHz Supplied Contents: Board(s) Output Current: 4.7A Utilized IC / Part: L6563, L6599 Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778183-EVL6599A-90WADP
Regulator Topology: Resonant
Voltage - Output: 19V
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side and PFC
Power - Output: 90W
Frequency - Switching: 90kHz
Supplied Contents: Board(s)
Output Current: 4.7A
Utilized IC / Part: L6563, L6599
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVL6599A-90WADP
Power Management IC Development Tools EVL6599A-90WADP
Power Management IC Development Tools Evaluation Board L6599A Controller

Power Management IC Development Tools Evaluation Board L6599A Controller

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVL6599A-90WADP - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVL6599A-90WADP
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVL6599A-90WADP
BOARD EVAL BASED ON L6599

BOARD EVAL BASED ON L6599

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-10542-ND 778183-EVL6599A-90WADP EVL6599A-90WADP EVL6599A-90WADP
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVL6599A-90WADP Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side and PFC
Unlock Full Specs
to access all available technical data

Similar Products

TB,GALI-51,DF782,50 OHM / RoHS - TB-409-51+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B SBC - Development Kit - AS-SBC-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 2312-QPA2213DEVBV01-ND - DigiKey
Specs
Supported System Amplifier
View Details
2 suppliers
Evaluation Boards - CY4531 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers