Manufacturer: STMicroelectronics
Win Source Part Number: 778182-EVL6591-90WAD
Regulator Topology: Asymmetrical Half Bridge
Voltage - Output: 12V
Voltage - Input: 88 ~ 264 VAC
Main Purpose: AC/DC, Primary Side and PFC
Power - Output: 90W
Frequency - Switching: 100kHz
Supplied Contents: Board(s)
Output Current: 7.5A
Utilized IC / Part: L6563, L6591
Family Name: EVL6591-90WADP
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: April 07, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
L6563, L6591 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board
BOARD EVAL FOR L6591
AC TO DC ADAPTER, AHB, DEMO BOARD; Silicon Manufacturer:STMicro
DEMO BOARD, AC-DC HALF-BRIDGE ADAPTER
Power Management IC Development Tools EVAL BOARD L6591
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 778182-EVL6591-90WADP | 497-8335-ND | EVL6591-90WADP | 71R5333 | 39AH5283 | EVL6591-90WADP |
| Product Name | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVL6591-90WADP | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards | Ac To Dc Adapter, Ahb, Demo Board; Silicon Manufacturer Stmicroelectronics | Demo Board, Ac-Dc Half-Bridge Adapter Stmicroelectronics | Power Management IC Development Tools |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |