L6564 - AC/DC, Primary Side 1, Non-Isolated Outputs Evaluation Board
Manufacturer: STMicroelectronics
Win Source Part Number: 778180-EVL6564-100W
Regulator Topology: Boost
Voltage - Output: 400V
Voltage - Input: 90 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 100W
Frequency - Switching: 40kHz
Supplied Contents: Board(s)
Utilized IC / Part: L6564
Family Name: EVL6564-100W
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 30, 2009
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Power Management IC Development Tools L6566B Eval Board
BOARD EVAL PFC FOR L6564D
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-10164-ND | 778180-EVL6564-100W | EVL6564-100W | EVL6564-100W |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVL6564-100W | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | AC/DC, Primary Side |