STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVL6563S-250W

Description
Win Source Part Number: 1024664-EVL6563S-250 W Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 250W Power Factor Correction and Preregulator Combination Embedded: No Utilized IC / Part: L6563 Secondary Attributes: Transition Mode and Active Tracking Boost Function Alternative Parts (Cross-Reference): EVL6563S-250WEVL6563 S250W; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10489,EVL6563S2 50W,497-10489 Base Product Number: EVL6563
Request a Quote Datasheet
Description
Win Source Part Number: 1024664-EVL6563S-250 W Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 250W Power Factor Correction and Preregulator Combination Embedded: No Utilized IC / Part: L6563 Secondary Attributes: Transition Mode and Active Tracking Boost Function Alternative Parts (Cross-Reference): EVL6563S-250WEVL6563 S250W; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10489,EVL6563S2 50W,497-10489 Base Product Number: EVL6563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1024664-EVL6563S-250W - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1024664-EVL6563S-250W
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1024664-EVL6563S-250W
Win Source Part Number: 1024664-EVL6563S-250 W Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 250W Power Factor Correction and Preregulator Combination Embedded: No Utilized IC / Part: L6563 Secondary Attributes: Transition Mode and Active Tracking Boost Function Alternative Parts (Cross-Reference): EVL6563S-250WEVL6563 S250W; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Other Names: -497-10489,EVL6563S2 50W,497-10489 Base Product Number: EVL6563

Win Source Part Number: 1024664-EVL6563S-250W
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Power Factor Correction
Supplied Contents: Board(s)
Primary Attributes: 250W Power Factor Correction and Preregulator Combination
Embedded: No
Utilized IC / Part: L6563
Secondary Attributes: Transition Mode and Active Tracking Boost Function
Alternative Parts (Cross-Reference): EVL6563S-250WEVL6563S250W;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: -497-10489,EVL6563S250W,497-10489
Base Product Number: EVL6563

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-10489-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-10489-ND
Evaluation and Demonstration Boards and Kits 497-10489-ND
L6563 Power Factor Correction Power Management Evaluation Board

L6563 Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVL6563S-250W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVL6563S-250W
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVL6563S-250W
EVAL BOARD FOR L6563(250W)

EVAL BOARD FOR L6563(250W)

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVL6563S-250W
Power Management IC Development Tools EVL6563S-250W
Power Management IC Development Tools 250W Transition-Mode PFC L6563S Eval BRD

Power Management IC Development Tools 250W Transition-Mode PFC L6563S Eval BRD

Buy Now Datasheet
Evaluation Board, Smps; Silicon Manufacturer Stmicroelectronics - 73T0196 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Smps; Silicon Manufacturer Stmicroelectronics
73T0196
Evaluation Board, Smps; Silicon Manufacturer Stmicroelectronics 73T0196
EVALUATION BOARD, SMPS; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L6563S; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Eval Board L6563S; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, SMPS; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L6563S; Kit Application Type:Power Management; Application Sub Type:SMPS; Kit Contents:Eval Board L6563S; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1024664-EVL6563S-250W 497-10489-ND EVL6563S-250W EVL6563S-250W 73T0196
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Evaluation Board, Smps; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LEE-59,FG873,50 OHM / RoHS - TB-413-59+ - Mini-Circuits
Specs
Category Developement Board
View Details
Clock & Timer Development Tools - 2576779 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-HYTEVALUATIONBOARD-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 343-AEK-W63-MSA-TH1-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers