STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - EVL6562A-400W EVL6562A-400W

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778179-EVL6562A-400W Main Purpose: Power Management, Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 400W, 400V Out, 90 ~ 265VAC In Embedded: No Utilized IC / Part: L6562A Secondary Attributes: Continuous Current Mode Family Name: EVL6562A-400W Categories: Development Boards, Kits, Programmers Introduction Date: February 07, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778179-EVL6562A-400W Main Purpose: Power Management, Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 400W, 400V Out, 90 ~ 265VAC In Embedded: No Utilized IC / Part: L6562A Secondary Attributes: Continuous Current Mode Family Name: EVL6562A-400W Categories: Development Boards, Kits, Programmers Introduction Date: February 07, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EVL6562A-400W - 778179-EVL6562A-400W - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVL6562A-400W
778179-EVL6562A-400W
Evaluation and Demonstration Boards and Kits - EVL6562A-400W 778179-EVL6562A-400W
Manufacturer: STMicroelectronics Win Source Part Number: 778179-EVL6562A-400W Main Purpose: Power Management, Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 400W, 400V Out, 90 ~ 265VAC In Embedded: No Utilized IC / Part: L6562A Secondary Attributes: Continuous Current Mode Family Name: EVL6562A-400W Categories: Development Boards, Kits, Programmers Introduction Date: February 07, 2008 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778179-EVL6562A-400W
Main Purpose: Power Management, Power Factor Correction
Supplied Contents: Board(s)
Primary Attributes: 400W, 400V Out, 90 ~ 265VAC In
Embedded: No
Utilized IC / Part: L6562A
Secondary Attributes: Continuous Current Mode
Family Name: EVL6562A-400W
Categories: Development Boards, Kits, Programmers
Introduction Date: February 07, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8249-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8249-ND
Evaluation and Demonstration Boards and Kits 497-8249-ND
L6562A Power Factor Correction Power Management Evaluation Board

L6562A Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVL6562A-400W
Power Management IC Development Tools EVL6562A-400W
Power Management IC Development Tools L6562A-400W Eval Brd

Power Management IC Development Tools L6562A-400W Eval Brd

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVL6562A-400W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVL6562A-400W
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVL6562A-400W
BOARD EVAL FOR L6562AX

BOARD EVAL FOR L6562AX

Supplier's Site
Pfc Pre Conditioner, 400W, Evaluation Board; Silicon Manufacturer Stmicroelectronics - 71R5328 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Pre Conditioner, 400W, Evaluation Board; Silicon Manufacturer Stmicroelectronics
71R5328
Pfc Pre Conditioner, 400W, Evaluation Board; Silicon Manufacturer Stmicroelectronics 71R5328
PFC PRE CONDITIONER, 400W, EVALUATION BOARD; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L6562A; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:PFC; Product Range:- RoHS Compliant: Yes

PFC PRE CONDITIONER, 400W, EVALUATION BOARD; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L6562A; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:PFC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778179-EVL6562A-400W 497-8249-ND EVL6562A-400W EVL6562A-400W 71R5328
Product Name Evaluation and Demonstration Boards and Kits - EVL6562A-400W Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Pfc Pre Conditioner, 400W, Evaluation Board; Silicon Manufacturer Stmicroelectronics
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, JSPQ, BK276, SD, 50 OHM - TB-444+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2857128 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-GNSS-TM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers