STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVL185W-LEDTV

Description
Win Source Part Number: 1341643-EVL185W-LEDT V Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Voltage - Output: 5V, 12V, 24V, 130V Current - Output: 4A, 2A, 2A, 620mA Voltage - Input: 90 ~ 264 VAC Main Purpose: Power Supply with PFC Power - Output: 185 W Supplied Contents: Board(s) Utilized IC / Part: L6564, L6599A, VIPer27 Board Type: Fully Populated Outputs and Type: 4, Isolated ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341643-EVL185W-LEDT V Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Voltage - Output: 5V, 12V, 24V, 130V Current - Output: 4A, 2A, 2A, 620mA Voltage - Input: 90 ~ 264 VAC Main Purpose: Power Supply with PFC Power - Output: 185 W Supplied Contents: Board(s) Utilized IC / Part: L6564, L6599A, VIPer27 Board Type: Fully Populated Outputs and Type: 4, Isolated ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341643-EVL185W-LEDTV - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341643-EVL185W-LEDTV
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341643-EVL185W-LEDTV
Win Source Part Number: 1341643-EVL185W-LEDT V Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Voltage - Output: 5V, 12V, 24V, 130V Current - Output: 4A, 2A, 2A, 620mA Voltage - Input: 90 ~ 264 VAC Main Purpose: Power Supply with PFC Power - Output: 185 W Supplied Contents: Board(s) Utilized IC / Part: L6564, L6599A, VIPer27 Board Type: Fully Populated Outputs and Type: 4, Isolated ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341643-EVL185W-LEDTV
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Bulk
Standard Package: 1
Voltage - Output: 5V, 12V, 24V, 130V
Current - Output: 4A, 2A, 2A, 620mA
Voltage - Input: 90 ~ 264 VAC
Main Purpose: Power Supply with PFC
Power - Output: 185 W
Supplied Contents: Board(s)
Utilized IC / Part: L6564, L6599A, VIPer27
Board Type: Fully Populated
Outputs and Type: 4, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-11255-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-11255-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-11255-ND
L6564, L6599A, VIPer27 VIPER™ Power Supply with PFC 4, Isolated Outputs Evaluation Board

L6564, L6599A, VIPer27 VIPER™ Power Supply with PFC 4, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVL185W-LEDTV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVL185W-LEDTV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVL185W-LEDTV
DEMO BOARD VIPER27L L6564 L6599A

DEMO BOARD VIPER27L L6564 L6599A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341643-EVL185W-LEDTV 497-11255-ND EVL185W-LEDTV
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,PGA-105+,50 OHM, 40-2600MHz - TB-678-105+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B mPCIe - AS-RTK3B-MPCIE - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2251590 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details