STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVL170W-FTV

Description
Viper27LN, L6564, L6599A VIPER™ Power Supply with PFC 2, Isolated Outputs Evaluation Board
Request a Quote
Description
Viper27LN, L6564, L6599A VIPER™ Power Supply with PFC 2, Isolated Outputs Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Evaluation Board, 170W Power Supply with Power Factor Correction (PFC) is designed for applications such as flat TVs and industrial uses. It operates within a wide input mains range and is compliant with RoHS standards. The board features silicon components from STMicroelectronics, specifically the L6564, L6599A, and Viper27LN, which are integral to its power management capabilities. This demonstration board is suitable for engineers looking to evaluate power supply designs in their projects.

Datasheet Summary
Powered by GS/AI

The Evaluation Board, 170W Power Supply with Power Factor Correction (PFC) is designed for applications such as flat TVs and industrial uses. It operates within a wide input mains range and is compliant with RoHS standards. The board features silicon components from STMicroelectronics, specifically the L6564, L6599A, and Viper27LN, which are integral to its power management capabilities. This demonstration board is suitable for engineers looking to evaluate power supply designs in their projects.

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-11254-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-11254-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-11254-ND
Viper27LN, L6564, L6599A VIPER™ Power Supply with PFC 2, Isolated Outputs Evaluation Board

Viper27LN, L6564, L6599A VIPER™ Power Supply with PFC 2, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341610-EVL170W-FTV - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341610-EVL170W-FTV
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341610-EVL170W-FTV
Win Source Part Number: 1341610-EVL170W-FTV Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Series: VIPER™ Package: Bulk Standard Package: 1 Regulator Topology: Flyback Voltage - Output: 5V, 12V, 24V Current - Output: 6A, 2A, 2A Voltage - Input: 90 ~ 264 VAC Main Purpose: Power Supply with PFC Power - Output: 170 W Frequency - Switching: 130kHz Supplied Contents: Board(s) Utilized IC / Part: Viper27LN, L6564, L6599A Board Type: Fully Populated Outputs and Type: 2, Isolated ECCN: EAR99 Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVL170

Win Source Part Number: 1341610-EVL170W-FTV
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Series: VIPER™
Package: Bulk
Standard Package: 1
Regulator Topology: Flyback
Voltage - Output: 5V, 12V, 24V
Current - Output: 6A, 2A, 2A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: Power Supply with PFC
Power - Output: 170 W
Frequency - Switching: 130kHz
Supplied Contents: Board(s)
Utilized IC / Part: Viper27LN, L6564, L6599A
Board Type: Fully Populated
Outputs and Type: 2, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: EVL170

Buy Now Datasheet
Evaluation Board, 170W Power Supply W/ Pfc; Silicon Manufacturer Stmicroelectronics - 73T0188 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, 170W Power Supply W/ Pfc; Silicon Manufacturer Stmicroelectronics
73T0188
Evaluation Board, 170W Power Supply W/ Pfc; Silicon Manufacturer Stmicroelectronics 73T0188
EVALUATION BOARD, 170W POWER SUPPLY W/ PFC; Silicon Manufacturer:STMicro electronics; Silicon Core Number:L6564, L6599A, Viper27LN; Kit Application Type:Power Management; Application Sub Type:Power Supply; Product Range:- RoHS Compliant: Yes

EVALUATION BOARD, 170W POWER SUPPLY W/ PFC; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:L6564, L6599A, Viper27LN; Kit Application Type:Power Management; Application Sub Type:Power Supply; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVL170W-FTV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVL170W-FTV
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVL170W-FTV
DEMO BOARD VIPER27 L6599A L6564

DEMO BOARD VIPER27 L6599A L6564

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11254-ND 1341610-EVL170W-FTV 73T0188 EVL170W-FTV
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Evaluation Board, 170W Power Supply W/ Pfc; Silicon Manufacturer Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; Power Supply with PFC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2952-MP.PD1.JSM.2.33-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Supported System Special Purpose
View Details
2 suppliers
TB,PHA-22H+,DL1020,75 OHM - TB-566-75H+ - Mini-Circuits
Specs
Category Developement Board
View Details