STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVL150W-HVSL

Description
Win Source Part Number: 1341635-EVL150W-HVSL Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 150V Voltage - Input: 90 ~ 264 VAC Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STCMB1 Outputs and Type: 1, Single Ended ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVL150
Request a Quote Datasheet
Description
Win Source Part Number: 1341635-EVL150W-HVSL Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 150V Voltage - Input: 90 ~ 264 VAC Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STCMB1 Outputs and Type: 1, Single Ended ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVL150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341635-EVL150W-HVSL - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341635-EVL150W-HVSL
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341635-EVL150W-HVSL
Win Source Part Number: 1341635-EVL150W-HVSL Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable Package: Bulk Standard Package: 1 Voltage - Output: 150V Voltage - Input: 90 ~ 264 VAC Current - Output / Channel: 1A Supplied Contents: Board(s) Utilized IC / Part: STCMB1 Outputs and Type: 1, Single Ended ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: STMicroelectronics Base Product Number: EVL150

Win Source Part Number: 1341635-EVL150W-HVSL
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Features: Dimmable
Package: Bulk
Standard Package: 1
Voltage - Output: 150V
Voltage - Input: 90 ~ 264 VAC
Current - Output / Channel: 1A
Supplied Contents: Board(s)
Utilized IC / Part: STCMB1
Outputs and Type: 1, Single Ended
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: STMicroelectronics
Base Product Number: EVL150

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1341635-EVL150W-HVSL
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2466603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 25 milliamps
View Details
LED Drivers - 1727-8457-6-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
6 suppliers