STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVL150W-ADP-SR

Description
L6563H, L6599A, SRK2000 - Power Supply, ATX 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6563H, L6599A, SRK2000 - Power Supply, ATX 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-11029-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-11029-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-11029-ND
L6563H, L6599A, SRK2000 - Power Supply, ATX 1, Isolated Outputs Evaluation Board

L6563H, L6599A, SRK2000 - Power Supply, ATX 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341607-EVL150W-ADP-SR - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341607-EVL150W-ADP-SR
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341607-EVL150W-ADP-SR
Win Source Part Number: 1341607-EVL150W-ADP- SR Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 12V Current - Output: 12.5A Voltage - Input: 90 ~ 265 VAC Main Purpose: Power Supply, ATX Power - Output: 150 W Supplied Contents: Board(s) Utilized IC / Part: L6563H, L6599A, SRK2000 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341607-EVL150W-ADP-SR
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 12V
Current - Output: 12.5A
Voltage - Input: 90 ~ 265 VAC
Main Purpose: Power Supply, ATX
Power - Output: 150 W
Supplied Contents: Board(s)
Utilized IC / Part: L6563H, L6599A, SRK2000
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVL150W-ADP-SR - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVL150W-ADP-SR
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVL150W-ADP-SR
BOARD DEMO SRK2000 COMPLETE

BOARD DEMO SRK2000 COMPLETE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-11029-ND 1341607-EVL150W-ADP-SR EVL150W-ADP-SR
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System Power; Power Supply, ATX
Unlock Full Specs
to access all available technical data

Similar Products