STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVL130W-SL-EU

Description
Win Source Part Number: 1341634-EVL130W-SL-E U Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 48V Voltage - Input: 177 ~ 277 VAC Current - Output / Channel: 2.7A Supplied Contents: Board(s) Utilized IC / Part: L6562AT, L6599AT Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341634-EVL130W-SL-E U Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 48V Voltage - Input: 177 ~ 277 VAC Current - Output / Channel: 2.7A Supplied Contents: Board(s) Utilized IC / Part: L6562AT, L6599AT Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341634-EVL130W-SL-EU - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341634-EVL130W-SL-EU
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341634-EVL130W-SL-EU
Win Source Part Number: 1341634-EVL130W-SL-E U Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Bulk Standard Package: 1 Voltage - Output: 48V Voltage - Input: 177 ~ 277 VAC Current - Output / Channel: 2.7A Supplied Contents: Board(s) Utilized IC / Part: L6562AT, L6599AT Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341634-EVL130W-SL-EU
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Package: Bulk
Standard Package: 1
Voltage - Output: 48V
Voltage - Input: 177 ~ 277 VAC
Current - Output / Channel: 2.7A
Supplied Contents: Board(s)
Utilized IC / Part: L6562AT, L6599AT
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1341634-EVL130W-SL-EU
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6275SA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
3 suppliers
Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details