STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVL-SRK2001-HVS

Description
SRK2001 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
SRK2001 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-17792-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-17792-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-17792-ND
SRK2001 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

SRK2001 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341644-EVL-SRK2001-HVS - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341644-EVL-SRK2001-HVS
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341644-EVL-SRK2001-HVS
Win Source Part Number: 1341644-EVL-SRK2001- HVS Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Input: 12V Main Purpose: DC/DC, Step Down Frequency - Switching: 500kHz Supplied Contents: Board(s) Utilized IC / Part: SRK2001 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: STMicroelectronics Base Product Number: EVL-SRK2001

Win Source Part Number: 1341644-EVL-SRK2001-HVS
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Input: 12V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 500kHz
Supplied Contents: Board(s)
Utilized IC / Part: SRK2001
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: STMicroelectronics
Base Product Number: EVL-SRK2001

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVL-SRK2001-HVS - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVL-SRK2001-HVS
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVL-SRK2001-HVS
EVAL BOARD FOR SRK2001

EVAL BOARD FOR SRK2001

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVL-SRK2001-HVS
Power Management IC Development Tools EVL-SRK2001-HVS
Power Management IC Development Tools Evaluation board for SRK2001 adaptive synchronous rectification controller for LLC resonant converter with high voltage external sensing MOSFETs

Power Management IC Development Tools Evaluation board for SRK2001 adaptive synchronous rectification controller for LLC resonant converter with high voltage external sensing MOSFETs

Buy Now Datasheet
Eval Board, Rectification Controller; Silicon Manufacturer Stmicroelectronics - 52AC4238 - Newark, An Avnet Company
Chicago, IL, United States
Eval Board, Rectification Controller; Silicon Manufacturer Stmicroelectronics
52AC4238
Eval Board, Rectification Controller; Silicon Manufacturer Stmicroelectronics 52AC4238
EVAL BOARD, RECTIFICATION CONTROLLER; Silicon Manufacturer:STMicro electronics; Silicon Core Number:SRK2001; Kit Application Type:LLC Resonant Converter; Application Sub Type:Adaptive Synchronous Rectification Controller; Kit RoHS Compliant: Yes

EVAL BOARD, RECTIFICATION CONTROLLER; Silicon Manufacturer:STMicroelectronics; Silicon Core Number:SRK2001; Kit Application Type:LLC Resonant Converter; Application Sub Type:Adaptive Synchronous Rectification Controller; Kit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-17792-ND 1341644-EVL-SRK2001-HVS EVL-SRK2001-HVS EVL-SRK2001-HVS 52AC4238
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools Eval Board, Rectification Controller; Silicon Manufacturer Stmicroelectronics
Supported System Power; DC/DC, Step Down Adaptive Synchronous Rectification Controller
Unlock Full Specs
to access all available technical data

Similar Products

TB, SAV, MMM1362, 50 OHM - TB-471+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2017826 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Google Edge TPU ML accelerator
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details