STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVALVIPER17L-7W

Description
VIPer17 VIPer™ plus AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
VIPer17 VIPer™ plus AC/DC, Primary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6447-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6447-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6447-ND
VIPer17 VIPer™ plus AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

VIPer17 VIPer™ plus AC/DC, Primary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALVIPER17L-7W - 799076-EVALVIPER17L-7W - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALVIPER17L-7W
799076-EVALVIPER17L-7W
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALVIPER17L-7W 799076-EVALVIPER17L-7W
Manufacturer: STMicroelectronics Win Source Part Number: 799076-EVALVIPER17L- 7W Series: VIPer plus Regulator Topology: Flyback Voltage - Output: 12V Voltage - Input: 85 ~ 265 VAC Main Purpose: AC/DC, Primary Side Power - Output: 7W Frequency - Switching: 60kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 600mA Utilized IC / Part: VIPer17 Family Name: EVALVIPER17L-7W Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: June 05, 2008 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 799076-EVALVIPER17L-7W
Series: VIPer plus
Regulator Topology: Flyback
Voltage - Output: 12V
Voltage - Input: 85 ~ 265 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 7W
Frequency - Switching: 60kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 600mA
Utilized IC / Part: VIPer17
Family Name: EVALVIPER17L-7W
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: June 05, 2008
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVALVIPER17L-7W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVALVIPER17L-7W
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVALVIPER17L-7W
BOARD EVAL FOR VIPER17L

BOARD EVAL FOR VIPER17L

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6447-ND 799076-EVALVIPER17L-7W EVALVIPER17L-7W
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALVIPER17L-7W Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side
Unlock Full Specs
to access all available technical data

Similar Products

TB,EQY-3-63+,MC1631-1,50 OHM - TB-1041-3-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 1954796 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; NeoMesh Wireless Mesh
Ports Wireless
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers