STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVALSTSR30-60W

Description
L6668, STSR30 - AC/DC, Primary and Secondary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6668, STSR30 - AC/DC, Primary and Secondary Side 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-6389-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-6389-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-6389-ND
L6668, STSR30 - AC/DC, Primary and Secondary Side 1, Isolated Outputs Evaluation Board

L6668, STSR30 - AC/DC, Primary and Secondary Side 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALSTSR30-60W - 795810-EVALSTSR30-60W - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALSTSR30-60W
795810-EVALSTSR30-60W
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALSTSR30-60W 795810-EVALSTSR30-60W
Manufacturer: STMicroelectronics Win Source Part Number: 795810-EVALSTSR30-60 W Regulator Topology: Flyback Voltage - Output: 12V Voltage - Input: 88 ~ 264 VAC Main Purpose: AC/DC, Primary and Secondary Side Power - Output: 60W Frequency - Switching: 68kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 5A Utilized IC / Part: L6668, STSR30 Family Name: EVALSTSR30-60W Board Type: Fully Populated Outputs and Type: 1, Isolated Categories: Development Boards, Kits, Programmers Introduction Date: September 26, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795810-EVALSTSR30-60W
Regulator Topology: Flyback
Voltage - Output: 12V
Voltage - Input: 88 ~ 264 VAC
Main Purpose: AC/DC, Primary and Secondary Side
Power - Output: 60W
Frequency - Switching: 68kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 5A
Utilized IC / Part: L6668, STSR30
Family Name: EVALSTSR30-60W
Board Type: Fully Populated
Outputs and Type: 1, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: September 26, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVALSTSR30-60W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVALSTSR30-60W
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVALSTSR30-60W
BOARD EVAL USING L6668 & STSR30

BOARD EVAL USING L6668 & STSR30

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6389-ND 795810-EVALSTSR30-60W EVALSTSR30-60W
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALSTSR30-60W Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary and Secondary Side
Unlock Full Specs
to access all available technical data

Similar Products