STMicroelectronics Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALPM6680A EVALPM6680A

Description
Manufacturer: STMicroelectronics Win Source Part Number: 792416-EVALPM6680A Regulator Topology: Buck Voltage - Output: 1.8V, 3.3V, 5V Voltage - Input: 6 V ~ 36 V Main Purpose: DC/DC, Step Down with LDO Power - Output: 10.5W Frequency - Switching: 200kHz, 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2.5A, 2.5A, 100mA Utilized IC / Part: PM6680A Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 792416-EVALPM6680A Regulator Topology: Buck Voltage - Output: 1.8V, 3.3V, 5V Voltage - Input: 6 V ~ 36 V Main Purpose: DC/DC, Step Down with LDO Power - Output: 10.5W Frequency - Switching: 200kHz, 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2.5A, 2.5A, 100mA Utilized IC / Part: PM6680A Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALPM6680A - 792416-EVALPM6680A - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALPM6680A
792416-EVALPM6680A
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALPM6680A 792416-EVALPM6680A
Manufacturer: STMicroelectronics Win Source Part Number: 792416-EVALPM6680A Regulator Topology: Buck Voltage - Output: 1.8V, 3.3V, 5V Voltage - Input: 6 V ~ 36 V Main Purpose: DC/DC, Step Down with LDO Power - Output: 10.5W Frequency - Switching: 200kHz, 300kHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2.5A, 2.5A, 100mA Utilized IC / Part: PM6680A Board Type: Fully Populated Outputs and Type: 3, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 792416-EVALPM6680A
Regulator Topology: Buck
Voltage - Output: 1.8V, 3.3V, 5V
Voltage - Input: 6 V ~ 36 V
Main Purpose: DC/DC, Step Down with LDO
Power - Output: 10.5W
Frequency - Switching: 200kHz, 300kHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 2.5A, 2.5A, 100mA
Utilized IC / Part: PM6680A
Board Type: Fully Populated
Outputs and Type: 3, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 792416-EVALPM6680A
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALPM6680A
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products