STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVALHVLED815W15

Description
Win Source Part Number: 1341599-EVALHVLED815 W15 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 11.5V ~ 23V Supplied Contents: Board(s) Utilized IC / Part: HVLED815PF Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVALHVLED815
Request a Quote Datasheet
Description
Win Source Part Number: 1341599-EVALHVLED815 W15 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 11.5V ~ 23V Supplied Contents: Board(s) Utilized IC / Part: HVLED815PF Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVALHVLED815
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341599-EVALHVLED815W15 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341599-EVALHVLED815W15
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341599-EVALHVLED815W15
Win Source Part Number: 1341599-EVALHVLED815 W15 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 11.5V ~ 23V Supplied Contents: Board(s) Utilized IC / Part: HVLED815PF Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVALHVLED815

Win Source Part Number: 1341599-EVALHVLED815W15
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Input: 11.5V ~ 23V
Supplied Contents: Board(s)
Utilized IC / Part: HVLED815PF
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: EVALHVLED815

Buy Now Datasheet
Evaluation Board, Hvled815Pf Led Driver; Device Topology Stmicroelectronics - 48W5669 - Newark, An Avnet Company
Chicago, IL, United States
Evaluation Board, Hvled815Pf Led Driver; Device Topology Stmicroelectronics
48W5669
Evaluation Board, Hvled815Pf Led Driver; Device Topology Stmicroelectronics 48W5669
EVALUATION BOARD, HVLED815PF LED DRIVER; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:485mA; Output Voltage:30.5V; Input Voltage Min:176V; Input Voltage Max:264V; Core Chip:HVLED815PF; Dimming Control Type:PWM RoHS Compliant: Yes

EVALUATION BOARD, HVLED815PF LED DRIVER; Device Topology:Flyback; No. of Outputs:1Outputs; Output Current:485mA; Output Voltage:30.5V; Input Voltage Min:176V; Input Voltage Max:264V; Core Chip:HVLED815PF; Dimming Control Type:PWM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category LED Drivers LED Drivers
Product Number 1341599-EVALHVLED815W15 48W5669
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Evaluation Board, Hvled815Pf Led Driver; Device Topology Stmicroelectronics
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 11.5 to 23 volts 176 to 264 volts
Type Dimmable
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80604KESJSR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
5 suppliers
PMIC - LED Drivers - FAN5701UMP15X - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 15 milliamps
View Details
LED Drivers - 122230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
View Details