STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVALHVLED815W10

Description
Win Source Part Number: 1341632-EVALHVLED815 W10 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 11.5V ~ 23V Supplied Contents: Board(s) Utilized IC / Part: HVLED815PF Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVALHVLED815 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341632-EVALHVLED815 W10 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 11.5V ~ 23V Supplied Contents: Board(s) Utilized IC / Part: HVLED815PF Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVALHVLED815 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341632-EVALHVLED815W10 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341632-EVALHVLED815W10
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341632-EVALHVLED815W10
Win Source Part Number: 1341632-EVALHVLED815 W10 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Package: Box Standard Package: 1 Voltage - Input: 11.5V ~ 23V Supplied Contents: Board(s) Utilized IC / Part: HVLED815PF Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: EVALHVLED815 Product Status: Obsolete

Win Source Part Number: 1341632-EVALHVLED815W10
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Package: Box
Standard Package: 1
Voltage - Input: 11.5V ~ 23V
Supplied Contents: Board(s)
Utilized IC / Part: HVLED815PF
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: EVALHVLED815
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1341632-EVALHVLED815W10
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 620-1679-1-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 9 to 40 volts
Features RoHS Compliant
View Details
5 suppliers
PMIC - LED Drivers - LM2759SDX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1000 milliamps
View Details
LED Driver ICs - 2467409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Package Type SO
View Details
LED Dimming Driver IC - CDM10V-2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 5 milliamps
Package Type PG-SOT23-6
View Details