STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers EVALED7706

Description
Win Source Part Number: 1341642-EVALED7706 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable, Extra 5V Output Package: Box Standard Package: 1 Voltage - Output: 36V Voltage - Input: 4.5V ~ 36V Current - Output / Channel: 30mA Supplied Contents: Board(s) Utilized IC / Part: LED7706 Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341642-EVALED7706 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable, Extra 5V Output Package: Box Standard Package: 1 Voltage - Output: 36V Voltage - Input: 4.5V ~ 36V Current - Output / Channel: 30mA Supplied Contents: Board(s) Utilized IC / Part: LED7706 Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers - 1341642-EVALED7706 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
1341642-EVALED7706
Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers 1341642-EVALED7706
Win Source Part Number: 1341642-EVALED7706 Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers Features: Dimmable, Extra 5V Output Package: Box Standard Package: 1 Voltage - Output: 36V Voltage - Input: 4.5V ~ 36V Current - Output / Channel: 30mA Supplied Contents: Board(s) Utilized IC / Part: LED7706 Outputs and Type: 6, Non-Isolated ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341642-EVALED7706
Category: Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Features: Dimmable, Extra 5V Output
Package: Box
Standard Package: 1
Voltage - Output: 36V
Voltage - Input: 4.5V ~ 36V
Current - Output / Channel: 30mA
Supplied Contents: Board(s)
Utilized IC / Part: LED7706
Outputs and Type: 6, Non-Isolated
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1341642-EVALED7706
Product Name Development Boards, Kits, Programmers - Evaluation Boards - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

4-Channel High-Power Linear LED Driver With Individual PWM Control - A80804KETASR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LED Drivers - 1757451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 24 volts
Output Current 500 milliamps
Output Power 75 watts
View Details
Misc Products - LM3405AXMK - 827773-LM3405AXMK - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details