STMicroelectronics Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALA6902D EVALA6902D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 766818-EVALA6902D Regulator Topology: Buck Voltage - Output: 1.235 V ~ 35 V Voltage - Input: 8 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: A6902D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 766818-EVALA6902D Regulator Topology: Buck Voltage - Output: 1.235 V ~ 35 V Voltage - Input: 8 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: A6902D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALA6902D - 766818-EVALA6902D - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALA6902D
766818-EVALA6902D
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALA6902D 766818-EVALA6902D
Manufacturer: STMicroelectronics Win Source Part Number: 766818-EVALA6902D Regulator Topology: Buck Voltage - Output: 1.235 V ~ 35 V Voltage - Input: 8 V ~ 36 V Main Purpose: DC/DC, Step Down Frequency - Switching: 250kHz Supplied Contents: Board(s) Output Current: 1A Utilized IC / Part: A6902D Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 766818-EVALA6902D
Regulator Topology: Buck
Voltage - Output: 1.235 V ~ 35 V
Voltage - Input: 8 V ~ 36 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 250kHz
Supplied Contents: Board(s)
Output Current: 1A
Utilized IC / Part: A6902D
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVALA6902D - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVALA6902D
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVALA6902D
BOARD EVAL A6902D SW REG

BOARD EVAL A6902D SW REG

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVALA6902D
Power Management IC Development Tools EVALA6902D
Power Management IC Development Tools EVAL BOARD A6902D Auto Grade

Power Management IC Development Tools EVAL BOARD A6902D Auto Grade

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 766818-EVALA6902D EVALA6902D EVALA6902D
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVALA6902D Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards Power Management IC Development Tools
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2305117 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE-M
Ports Wireless
View Details
Sensor Development Boards and Evaluation Kits - DPP202Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Embedded MCU, DSP Evaluation Boards - 448-CY3214-PSOCEVALUSB-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details