STMicroelectronics, Inc. Linear Voltage Regulator Evaluation Boards EVAL6932D1.2

Description
L6932 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet
Description
L6932 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator Evaluation Boards - 497-5506-ND - DigiKey
Thief River Falls, MN, United States
Linear Voltage Regulator Evaluation Boards
497-5506-ND
Linear Voltage Regulator Evaluation Boards 497-5506-ND
L6932 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

L6932 1 - Single Channels per IC Positive Fixed Linear Voltage Regulator Evaluation Board

Buy Now Datasheet
Evaluation Boards - Linear Voltage Regulators - EVAL6932D1.2 - 778193-EVAL6932D1.2 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Linear Voltage Regulators - EVAL6932D1.2
778193-EVAL6932D1.2
Evaluation Boards - Linear Voltage Regulators - EVAL6932D1.2 778193-EVAL6932D1.2
Manufacturer: STMicroelectronics Win Source Part Number: 778193-EVAL6932D1.2 Operating Temperature Range: -40°C ~ 125°C Voltage - Output: 1.2V Voltage - Input: 2 V ~ 14 V Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: L6932 Family Name: EVAL6932D1.2 Board Type: Fully Populated Channels per IC: 1 - Single Categories: Development Boards, Kits, Programmers Regulator Type: Positive Fixed ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778193-EVAL6932D1.2
Operating Temperature Range: -40°C ~ 125°C
Voltage - Output: 1.2V
Voltage - Input: 2 V ~ 14 V
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: L6932
Family Name: EVAL6932D1.2
Board Type: Fully Populated
Channels per IC: 1 - Single
Categories: Development Boards, Kits, Programmers
Regulator Type: Positive Fixed
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards - EVAL6932D1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
EVAL6932D1.2
Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards EVAL6932D1.2
EVAL BOARD L6932DXXX FIXED/ADJ

EVAL BOARD L6932DXXX FIXED/ADJ

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5506-ND 778193-EVAL6932D1.2 EVAL6932D1.2
Product Name Linear Voltage Regulator Evaluation Boards Evaluation Boards - Linear Voltage Regulators - EVAL6932D1.2 Development Boards, Kits, Programmers - Evaluation Boards - Linear Voltage Regulator Evaluation Boards
Manufacturer STMICROELECTRONICS; Other
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TEST BOARD FOR HQ2218&HQ2299 - TB-1006+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details