STMicroelectronics, Inc. Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL6928Q1 EVAL6928Q1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778192-EVAL6928Q1 Regulator Topology: Buck Voltage - Output: 0.6 V ~ 5.5 V Voltage - Input: 2 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.4MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 800mA Utilized IC / Part: L6928 Family Name: EVAL6928Q1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 26, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778192-EVAL6928Q1 Regulator Topology: Buck Voltage - Output: 0.6 V ~ 5.5 V Voltage - Input: 2 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.4MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 800mA Utilized IC / Part: L6928 Family Name: EVAL6928Q1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 26, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL6928Q1 - 778192-EVAL6928Q1 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL6928Q1
778192-EVAL6928Q1
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL6928Q1 778192-EVAL6928Q1
Manufacturer: STMicroelectronics Win Source Part Number: 778192-EVAL6928Q1 Regulator Topology: Buck Voltage - Output: 0.6 V ~ 5.5 V Voltage - Input: 2 V ~ 5.5 V Main Purpose: DC/DC, Step Down Frequency - Switching: 1.4MHz Part Status: Obsolete(EOL) Supplied Contents: Board(s) Output Current: 800mA Utilized IC / Part: L6928 Family Name: EVAL6928Q1 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Introduction Date: February 26, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 778192-EVAL6928Q1
Regulator Topology: Buck
Voltage - Output: 0.6 V ~ 5.5 V
Voltage - Input: 2 V ~ 5.5 V
Main Purpose: DC/DC, Step Down
Frequency - Switching: 1.4MHz
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Output Current: 800mA
Utilized IC / Part: L6928
Family Name: EVAL6928Q1
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: February 26, 2007
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 778192-EVAL6928Q1
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL6928Q1
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BPF,HQ1157,50 OHM - TB-363+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2223703 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RS422 Transceiver, Half-duplex, High Speed RS485
View Details
SFS Module 50sccm EvalKit - SFS01-M-00050 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details