STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - EVAL6924U EVAL6924U

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778191-EVAL6924U Main Purpose: Power Management, Battery Charger Supplied Contents: Board(s) Primary Attributes: 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, USB Input, w/ Switch Embedded: No Utilized IC / Part: L6924UTR Secondary Attributes: Safety Timer, Cell Temperature Monitoring, Can Use AC Supply Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778191-EVAL6924U Main Purpose: Power Management, Battery Charger Supplied Contents: Board(s) Primary Attributes: 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, USB Input, w/ Switch Embedded: No Utilized IC / Part: L6924UTR Secondary Attributes: Safety Timer, Cell Temperature Monitoring, Can Use AC Supply Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EVAL6924U - 778191-EVAL6924U - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVAL6924U
778191-EVAL6924U
Evaluation and Demonstration Boards and Kits - EVAL6924U 778191-EVAL6924U
Manufacturer: STMicroelectronics Win Source Part Number: 778191-EVAL6924U Main Purpose: Power Management, Battery Charger Supplied Contents: Board(s) Primary Attributes: 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, USB Input, w/ Switch Embedded: No Utilized IC / Part: L6924UTR Secondary Attributes: Safety Timer, Cell Temperature Monitoring, Can Use AC Supply Categories: Development Boards, Kits, Programmers Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778191-EVAL6924U
Main Purpose: Power Management, Battery Charger
Supplied Contents: Board(s)
Primary Attributes: 1 Cell- Li-Ion / Li-Pol, 4.2V @ 1A, USB Input, w/ Switch
Embedded: No
Utilized IC / Part: L6924UTR
Secondary Attributes: Safety Timer, Cell Temperature Monitoring, Can Use AC Supply
Categories: Development Boards, Kits, Programmers
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-8247-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-8247-ND
Evaluation and Demonstration Boards and Kits 497-8247-ND
L6924UTR Battery Charger Power Management Evaluation Board

L6924UTR Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL6924U
Power Management IC Development Tools EVAL6924U
Power Management IC Development Tools EVAL BOARD L6924UTR USB BATTERY CHARGER

Power Management IC Development Tools EVAL BOARD L6924UTR USB BATTERY CHARGER

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL6924U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL6924U
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL6924U
BOARD EVAL FOR L6924UTR

BOARD EVAL FOR L6924UTR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778191-EVAL6924U 497-8247-ND EVAL6924U EVAL6924U
Product Name Evaluation and Demonstration Boards and Kits - EVAL6924U Evaluation and Demonstration Boards and Kits Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-1513164-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,SYPS-3-1W-75,AH202,75 OHM - TB-361+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details