STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - EVAL6924D EVAL6924D

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1172945-EVAL6924D Main Purpose: Power Management, Battery Charger Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 1 Cell- Li-Ion / Li-Pol, Selectable 4.1V or 4.2V @ 500mA, 2.5 ~ 12V in Embedded: No Utilized IC / Part: L6924D Secondary Attributes: CC/CV Profile, 2 Status LEDs Family Name: L6924D Categories: Development Boards, Kits, Programmers Manufacturer Homepage: www.st.com Introduction Date: November 21, 2006 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1172945-EVAL6924D Main Purpose: Power Management, Battery Charger Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 1 Cell- Li-Ion / Li-Pol, Selectable 4.1V or 4.2V @ 500mA, 2.5 ~ 12V in Embedded: No Utilized IC / Part: L6924D Secondary Attributes: CC/CV Profile, 2 Status LEDs Family Name: L6924D Categories: Development Boards, Kits, Programmers Manufacturer Homepage: www.st.com Introduction Date: November 21, 2006 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EVAL6924D - 1172945-EVAL6924D - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVAL6924D
1172945-EVAL6924D
Evaluation and Demonstration Boards and Kits - EVAL6924D 1172945-EVAL6924D
Manufacturer: STMicroelectronics Win Source Part Number: 1172945-EVAL6924D Main Purpose: Power Management, Battery Charger Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 1 Cell- Li-Ion / Li-Pol, Selectable 4.1V or 4.2V @ 500mA, 2.5 ~ 12V in Embedded: No Utilized IC / Part: L6924D Secondary Attributes: CC/CV Profile, 2 Status LEDs Family Name: L6924D Categories: Development Boards, Kits, Programmers Manufacturer Homepage: www.st.com Introduction Date: November 21, 2006 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1172945-EVAL6924D
Main Purpose: Power Management, Battery Charger
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 1 Cell- Li-Ion / Li-Pol, Selectable 4.1V or 4.2V @ 500mA, 2.5 ~ 12V in
Embedded: No
Utilized IC / Part: L6924D
Secondary Attributes: CC/CV Profile, 2 Status LEDs
Family Name: L6924D
Categories: Development Boards, Kits, Programmers
Manufacturer Homepage: www.st.com
Introduction Date: November 21, 2006
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-5504-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5504-ND
Evaluation and Demonstration Boards and Kits 497-5504-ND
L6924D Battery Charger Power Management Evaluation Board

L6924D Battery Charger Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL6924D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL6924D
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL6924D
EVAL BOARD FOR L6924D

EVAL BOARD FOR L6924D

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1172945-EVAL6924D 497-5504-ND EVAL6924D
Product Name Evaluation and Demonstration Boards and Kits - EVAL6924D Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 1743279 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
Manufacturer ARM; Arm; Other
View Details
TB,PHA-22H+,DL1020,75 OHM - TB-566-75H+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY4608 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
4 suppliers