L6668 - AC/DC, Primary Side 4, Isolated Outputs Evaluation Board
Manufacturer: STMicroelectronics
Win Source Part Number: 778184-EVAL6668-STB
Regulator Topology: Flyback
Voltage - Output: 5V, 12V, 1.8V, 3.3V
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side
Power - Output: 40W
Frequency - Switching: 65kHz
Supplied Contents: Board(s)
Output Current: 2.4A, 1.9A, 1.73A, 500mA
Utilized IC / Part: L6668
Board Type: Fully Populated
Outputs and Type: 4, Isolated
Categories: Development Boards, Kits, Programmers
Introduction Date: March 08, 2005
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
EVAL BOARD FOR L6668
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-5499-ND | 778184-EVAL6668-STB | EVAL6668-STB |
| Product Name | DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards | Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - EVAL6668-STB | Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards |
| Supported System | AC/DC, Primary Side |