STMicroelectronics, Inc. DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards EVAL6599-90W

Description
L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet
Description
L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-5497-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-5497-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-5497-ND
L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board

L6563, L6599 - AC/DC, Primary Side and PFC 1, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341598-EVAL6599-90W - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341598-EVAL6599-90W
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341598-EVAL6599-90W
Win Source Part Number: 1341598-EVAL6599-90W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 19V Current - Output: 4.7A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 90 W Frequency - Switching: 90kHz Supplied Contents: Board(s) Utilized IC / Part: L6563, L6599 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341598-EVAL6599-90W
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 19V
Current - Output: 4.7A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side and PFC
Power - Output: 90 W
Frequency - Switching: 90kHz
Supplied Contents: Board(s)
Utilized IC / Part: L6563, L6599
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVAL6599-90W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVAL6599-90W
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVAL6599-90W
EVAL BOARD FOR L6599

EVAL BOARD FOR L6599

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5497-ND 1341598-EVAL6599-90W EVAL6599-90W
Product Name DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Supported System AC/DC, Primary Side and PFC
Unlock Full Specs
to access all available technical data

Similar Products

Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
TB,GVA-91+(2110 MHZ),DF782,50 - TB-752+ - Mini-Circuits
Specs
Category Developement Board
View Details
Plastic Case for Lite board - AS-CASE-LIT-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details