STMicroelectronics, Inc. Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVAL6599-400W-S

Description
Win Source Part Number: 1341593-EVAL6599-400 W-S Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 3.3V, 5V, 200V Current - Output: 2A, 1A, 700mA Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 400 W Supplied Contents: Board(s) Utilized IC / Part: L6563, L6599 Board Type: Fully Populated Outputs and Type: 3, Isolated ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341593-EVAL6599-400 W-S Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 3.3V, 5V, 200V Current - Output: 2A, 1A, 700mA Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 400 W Supplied Contents: Board(s) Utilized IC / Part: L6563, L6599 Board Type: Fully Populated Outputs and Type: 3, Isolated ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341593-EVAL6599-400W-S - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341593-EVAL6599-400W-S
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341593-EVAL6599-400W-S
Win Source Part Number: 1341593-EVAL6599-400 W-S Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Box Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 3.3V, 5V, 200V Current - Output: 2A, 1A, 700mA Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 400 W Supplied Contents: Board(s) Utilized IC / Part: L6563, L6599 Board Type: Fully Populated Outputs and Type: 3, Isolated ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341593-EVAL6599-400W-S
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Box
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 3.3V, 5V, 200V
Current - Output: 2A, 1A, 700mA
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side and PFC
Power - Output: 400 W
Supplied Contents: Board(s)
Utilized IC / Part: L6563, L6599
Board Type: Fully Populated
Outputs and Type: 3, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards - 497-5856-ND - DigiKey
Thief River Falls, MN, United States
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
497-5856-ND
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards 497-5856-ND
L6563, L6599 - AC/DC, Primary Side and PFC 3, Isolated Outputs Evaluation Board

L6563, L6599 - AC/DC, Primary Side and PFC 3, Isolated Outputs Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVAL6599-400W-S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVAL6599-400W-S
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVAL6599-400W-S
DEMO BOARD FOR L6599

DEMO BOARD FOR L6599

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341593-EVAL6599-400W-S 497-5856-ND EVAL6599-400W-S
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Driver Circuit Board DCB.S3.330 - DCB.S3.330 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
TB,HXG-122+LZ167102AM01 50 OHM - TB-641-122+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B M.2 - AS-RTK2B-M2-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details