STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS EVAL6598-100W

Description
Win Source Part Number: 1341646-EVAL6598-100 W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 24V Current - Output: 4A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 100 W Supplied Contents: Board(s) Utilized IC / Part: L6563, L6598 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341646-EVAL6598-100 W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 24V Current - Output: 4A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 100 W Supplied Contents: Board(s) Utilized IC / Part: L6563, L6598 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS - 1341646-EVAL6598-100W - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
1341646-EVAL6598-100W
Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS 1341646-EVAL6598-100W
Win Source Part Number: 1341646-EVAL6598-100 W Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Package: Bulk Standard Package: 1 Regulator Topology: Resonant Voltage - Output: 24V Current - Output: 4A Voltage - Input: 90 ~ 264 VAC Main Purpose: AC/DC, Primary Side and PFC Power - Output: 100 W Supplied Contents: Board(s) Utilized IC / Part: L6563, L6598 Board Type: Fully Populated Outputs and Type: 1, Isolated ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341646-EVAL6598-100W
Category: Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Package: Bulk
Standard Package: 1
Regulator Topology: Resonant
Voltage - Output: 24V
Current - Output: 4A
Voltage - Input: 90 ~ 264 VAC
Main Purpose: AC/DC, Primary Side and PFC
Power - Output: 100 W
Supplied Contents: Board(s)
Utilized IC / Part: L6563, L6598
Board Type: Fully Populated
Outputs and Type: 1, Isolated
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards - EVAL6598-100W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
EVAL6598-100W
Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards EVAL6598-100W
EVAL BOARD FOR L6598

EVAL BOARD FOR L6598

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1341646-EVAL6598-100W EVAL6598-100W
Product Name Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS Development Boards, Kits, Programmers - Evaluation Boards - DC-DC & AC-DC (Off-Line) SMPS Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1723026 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RTK Base Station - AS-PRO-CORS-L125ETH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details