STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits EVAL6563-400W

Description
L6563 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet
Description
L6563 Power Factor Correction Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-5854-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5854-ND
Evaluation and Demonstration Boards and Kits 497-5854-ND
L6563 Power Factor Correction Power Management Evaluation Board

L6563 Power Factor Correction Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341626-EVAL6563-400W - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341626-EVAL6563-400W
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341626-EVAL6563-400W
Win Source Part Number: 1341626-EVAL6563-400 W Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Primary Attributes: 400W, 400V Out, 90 ~ 265VAC In Embedded: No Utilized IC / Part: L6563 Secondary Attributes: Transition Mode ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete

Win Source Part Number: 1341626-EVAL6563-400W
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Power Factor Correction
Supplied Contents: Board(s)
Primary Attributes: 400W, 400V Out, 90 ~ 265VAC In
Embedded: No
Utilized IC / Part: L6563
Secondary Attributes: Transition Mode
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL6563-400W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL6563-400W
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL6563-400W
DEMO BOARD FOR L6563

DEMO BOARD FOR L6563

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-5854-ND 1341626-EVAL6563-400W EVAL6563-400W
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,LDPG-252-492+,GE0805C-10 50 - TB-798+ - Mini-Circuits
Specs
Category Developement Board
View Details
mPCIe Carrier Board for XBee Plugins - AS-ADP-XBEE-TO-MPCIE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Communication & Wireless Development Tools - 2069165 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details