STMicroelectronics Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits EVAL6562-250W

Description
Win Source Part Number: 1341637-EVAL6562-250 W Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Utilized IC / Part: L6562 ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1341637-EVAL6562-250 W Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Utilized IC / Part: L6562 ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341637-EVAL6562-250W - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341637-EVAL6562-250W
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341637-EVAL6562-250W
Win Source Part Number: 1341637-EVAL6562-250 W Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Type: Power Management Package: Box Standard Package: 1 Function: Power Factor Correction Supplied Contents: Board(s) Utilized IC / Part: L6562 ECCN: EAR99 Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1341637-EVAL6562-250W
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Type: Power Management
Package: Box
Standard Package: 1
Function: Power Factor Correction
Supplied Contents: Board(s)
Utilized IC / Part: L6562
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL6562-250W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL6562-250W
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL6562-250W
EVAL BOARD FOR L6562-250 SERIES

EVAL BOARD FOR L6562-250 SERIES

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1341637-EVAL6562-250W EVAL6562-250W
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
EVAL BOARD FOR BFHK-1432+ - TB-BFHK-1432C+ - Mini-Circuits
Specs
Category Developement Board
View Details
RS232 Carrier Board for XBee Plugins - AS-ADP-12VRS232-TO-XBEE-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Power, Motor & Robotics Development Tools - 2732050 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
3 suppliers