Win Source Part Number: 1231015-EVAL6480H
Category: Development Boards, Kits, Programmers>Evaluati
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver, Stepper
Supplied Contents: Board(s)
Embedded: No
Utilized IC / Part: L6480
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Other Names: 497-13354
Base Product Number: EVAL6480
L6480 Motor Controller/Driver, Stepper Power Management Evaluation Board
Power Management IC Development Tools L6480H High PWR BRD 10.5V to 85V 33mOhm
BOARD DEMO L6480H MOTOR DRIVER
EVALUATION BOARD, STEPPER MOTOR; Application Sub Type:Stepper Motor; Silicon Manufacturer:STMicro
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1231015-EVAL6480H | 497-13354-ND | EVAL6480H | EVAL6480H | 48W5672 |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Evaluation Board, Stepper Motor; Application Sub Type Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board |