STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits EVAL6474PD

Description
L6474 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
L6474 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-13046-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-13046-ND
Evaluation and Demonstration Boards and Kits 497-13046-ND
L6474 Motor Controller/Driver Power Management Evaluation Board

L6474 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - EVAL6474PD - 778176-EVAL6474PD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVAL6474PD
778176-EVAL6474PD
Evaluation and Demonstration Boards and Kits - EVAL6474PD 778176-EVAL6474PD
Manufacturer: STMicroelectronics Win Source Part Number: 778176-EVAL6474PD Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: Dual Full-Bridge (H-Bridge) Driver Embedded: No Utilized IC / Part: L6474 Secondary Attributes: Over Current and Temperature Protection Family Name: EVAL6474PD Categories: Development Boards, Kits, Programmers ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778176-EVAL6474PD
Main Purpose: Power Management, Motor Control
Supplied Contents: Board(s)
Primary Attributes: Dual Full-Bridge (H-Bridge) Driver
Embedded: No
Utilized IC / Part: L6474
Secondary Attributes: Over Current and Temperature Protection
Family Name: EVAL6474PD
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL6474PD
Power Management IC Development Tools EVAL6474PD
Power Management IC Development Tools L6474PD 7.0A w/SPI dSPIN 8 to 45V EVAL

Power Management IC Development Tools L6474PD 7.0A w/SPI dSPIN 8 to 45V EVAL

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL6474PD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL6474PD
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL6474PD
BOARD EVAL FOR L6474

BOARD EVAL FOR L6474

Supplier's Site
Power Management IC Development Tools L6474PD 7.0A w/SPI dSPIN 8 to 45V EVAL - 761-EVAL6474PD - Utmel Electronic Limited
Hong Kong, China
Power Management IC Development Tools L6474PD 7.0A w/SPI dSPIN 8 to 45V EVAL
761-EVAL6474PD
Power Management IC Development Tools L6474PD 7.0A w/SPI dSPIN 8 to 45V EVAL 761-EVAL6474PD
Power Management IC Development Tools L6474PD 7.0A w/SPI dSPIN 8 to 45V EVAL

Power Management IC Development Tools L6474PD 7.0A w/SPI dSPIN 8 to 45V EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-13046-ND 778176-EVAL6474PD EVAL6474PD EVAL6474PD 761-EVAL6474PD
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - EVAL6474PD Power Management IC Development Tools Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools L6474PD 7.0A w/SPI dSPIN 8 to 45V EVAL
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFHKI-4951+ - TB-BFHKI-4951C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2011717 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 bit; Other
Supported System 32 bit
View Details
HYT Evaluation Box - HYT Evaluation Box - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 223-1524-ND - DigiKey
Specs
Manufacturer TE CONNECTIVITY MEASUREMENT SPECIALTIES; Other
View Details
2 suppliers