STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits EVAL6474H

Description
L6474 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
L6474 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-12898-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-12898-ND
Evaluation and Demonstration Boards and Kits 497-12898-ND
L6474 Motor Controller/Driver Power Management Evaluation Board

L6474 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - EVAL6474H - 778175-EVAL6474H - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVAL6474H
778175-EVAL6474H
Evaluation and Demonstration Boards and Kits - EVAL6474H 778175-EVAL6474H
Manufacturer: STMicroelectronics Win Source Part Number: 778175-EVAL6474H Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: Dual Full-Bridge (H-Bridge) Driver Embedded: No Utilized IC / Part: L6474 Secondary Attributes: Over Current and Temperature Protection Family Name: EVAL6474H Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: Italy Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778175-EVAL6474H
Main Purpose: Power Management, Motor Control
Supplied Contents: Board(s)
Primary Attributes: Dual Full-Bridge (H-Bridge) Driver
Embedded: No
Utilized IC / Part: L6474
Secondary Attributes: Over Current and Temperature Protection
Family Name: EVAL6474H
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: Italy
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management IC Development Tools Stepper Motor L6474 Eval Board 8V to 45V - 761-EVAL6474H - Utmel Electronic Limited
Hong Kong, China
Power Management IC Development Tools Stepper Motor L6474 Eval Board 8V to 45V
761-EVAL6474H
Power Management IC Development Tools Stepper Motor L6474 Eval Board 8V to 45V 761-EVAL6474H
Power Management IC Development Tools Stepper Motor L6474 Eval Board 8V to 45V

Power Management IC Development Tools Stepper Motor L6474 Eval Board 8V to 45V

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL6474H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL6474H
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL6474H
BOARD EVAL FOR L6474

BOARD EVAL FOR L6474

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-12898-ND 778175-EVAL6474H 761-EVAL6474H EVAL6474H
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - EVAL6474H Power Management IC Development Tools Stepper Motor L6474 Eval Board 8V to 45V Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB for AVA-2183+ (With CONN) - TB-AVA-2183C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2619844 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; WiFi, Bluetooth, GPIO
Manufacturer DEBIX SBC; Other
View Details
Breakout Board BOB 0.4 for HISsmd series - BOB 0.4 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
Development Tool Break Out Board
View Details
RF, RFID, Wireless Evaluation Boards - 994-1007-ND - DigiKey
Specs
Supported System Antenna
Manufacturer TE CONNECTIVITY; Other
View Details
2 suppliers