STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - EVAL6235PD EVAL6235PD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778164-EVAL6235PD Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: 3-Ph Brushless DC (BLDC) Motors Embedded: No Utilized IC / Part: L6235 Secondary Attributes: Overvoltage, Short-Circuit and Thermal Protection Family Name: EVAL6235PD Categories: Development Boards, Kits, Programmers Introduction Date: August 25, 2011 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778164-EVAL6235PD Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: 3-Ph Brushless DC (BLDC) Motors Embedded: No Utilized IC / Part: L6235 Secondary Attributes: Overvoltage, Short-Circuit and Thermal Protection Family Name: EVAL6235PD Categories: Development Boards, Kits, Programmers Introduction Date: August 25, 2011 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EVAL6235PD - 778164-EVAL6235PD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVAL6235PD
778164-EVAL6235PD
Evaluation and Demonstration Boards and Kits - EVAL6235PD 778164-EVAL6235PD
Manufacturer: STMicroelectronics Win Source Part Number: 778164-EVAL6235PD Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: 3-Ph Brushless DC (BLDC) Motors Embedded: No Utilized IC / Part: L6235 Secondary Attributes: Overvoltage, Short-Circuit and Thermal Protection Family Name: EVAL6235PD Categories: Development Boards, Kits, Programmers Introduction Date: August 25, 2011 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778164-EVAL6235PD
Main Purpose: Power Management, Motor Control
Supplied Contents: Board(s)
Primary Attributes: 3-Ph Brushless DC (BLDC) Motors
Embedded: No
Utilized IC / Part: L6235
Secondary Attributes: Overvoltage, Short-Circuit and Thermal Protection
Family Name: EVAL6235PD
Categories: Development Boards, Kits, Programmers
Introduction Date: August 25, 2011
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL6235PD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL6235PD
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL6235PD
EVAL BOARD FOR THE L6235PD

EVAL BOARD FOR THE L6235PD

Supplier's Site
Bldc Motor Driver, 3 Phase, Demo Board; Application Sub Type Stmicroelectronics - 47T7048 - Newark, An Avnet Company
Chicago, IL, United States
Bldc Motor Driver, 3 Phase, Demo Board; Application Sub Type Stmicroelectronics
47T7048
Bldc Motor Driver, 3 Phase, Demo Board; Application Sub Type Stmicroelectronics 47T7048
BLDC MOTOR DRIVER, 3 PHASE, DEMO BOARD; Application Sub Type:DC Brushless Motor; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L6235; Kit Contents:Board Only RoHS Compliant: Yes

BLDC MOTOR DRIVER, 3 PHASE, DEMO BOARD; Application Sub Type:DC Brushless Motor; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L6235; Kit Contents:Board Only RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778164-EVAL6235PD EVAL6235PD 47T7048
Product Name Evaluation and Demonstration Boards and Kits - EVAL6235PD Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Bldc Motor Driver, 3 Phase, Demo Board; Application Sub Type Stmicroelectronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products