STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits - EVAL6229PD EVAL6229PD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778159-EVAL6229PD Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: 3-Ph BLDC, 8 ~ 52V Output, PWM Current Control, Brake Function Embedded: No Utilized IC / Part: L6229PD SOIC Secondary Attributes: Over Current, Cross Conduction and Temperature Protection Family Name: EVAL6229PD Categories: Development Boards, Kits, Programmers Introduction Date: April 16, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778159-EVAL6229PD Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: 3-Ph BLDC, 8 ~ 52V Output, PWM Current Control, Brake Function Embedded: No Utilized IC / Part: L6229PD SOIC Secondary Attributes: Over Current, Cross Conduction and Temperature Protection Family Name: EVAL6229PD Categories: Development Boards, Kits, Programmers Introduction Date: April 16, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - EVAL6229PD - 778159-EVAL6229PD - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVAL6229PD
778159-EVAL6229PD
Evaluation and Demonstration Boards and Kits - EVAL6229PD 778159-EVAL6229PD
Manufacturer: STMicroelectronics Win Source Part Number: 778159-EVAL6229PD Main Purpose: Power Management, Motor Control Supplied Contents: Board(s) Primary Attributes: 3-Ph BLDC, 8 ~ 52V Output, PWM Current Control, Brake Function Embedded: No Utilized IC / Part: L6229PD SOIC Secondary Attributes: Over Current, Cross Conduction and Temperature Protection Family Name: EVAL6229PD Categories: Development Boards, Kits, Programmers Introduction Date: April 16, 1999 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778159-EVAL6229PD
Main Purpose: Power Management, Motor Control
Supplied Contents: Board(s)
Primary Attributes: 3-Ph BLDC, 8 ~ 52V Output, PWM Current Control, Brake Function
Embedded: No
Utilized IC / Part: L6229PD SOIC
Secondary Attributes: Over Current, Cross Conduction and Temperature Protection
Family Name: EVAL6229PD
Categories: Development Boards, Kits, Programmers
Introduction Date: April 16, 1999
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 497-5491-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-5491-ND
Evaluation and Demonstration Boards and Kits 497-5491-ND
L6229PD SOIC Motor Controller/Driver Power Management Evaluation Board

L6229PD SOIC Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Dmos Driver, Bldc Motor, Evaluation Board; Application Sub Type Stmicroelectronics - 09R4610 - Newark, An Avnet Company
Chicago, IL, United States
Dmos Driver, Bldc Motor, Evaluation Board; Application Sub Type Stmicroelectronics
09R4610
Dmos Driver, Bldc Motor, Evaluation Board; Application Sub Type Stmicroelectronics 09R4610
DMOS DRIVER, BLDC MOTOR, EVALUATION BOARD; Application Sub Type:BLDC Motor; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L6229; Product Range:- RoHS Compliant: Yes

DMOS DRIVER, BLDC MOTOR, EVALUATION BOARD; Application Sub Type:BLDC Motor; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:L6229; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL6229PD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL6229PD
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL6229PD
EVAL BOARD FOR L6229PD SOIC

EVAL BOARD FOR L6229PD SOIC

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
EVAL6229PD
Power Management IC Development Tools EVAL6229PD
Power Management IC Development Tools EVAL BOARD FOR L6229PD

Power Management IC Development Tools EVAL BOARD FOR L6229PD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778159-EVAL6229PD 497-5491-ND 09R4610 EVAL6229PD EVAL6229PD
Product Name Evaluation and Demonstration Boards and Kits - EVAL6229PD Evaluation and Demonstration Boards and Kits Dmos Driver, Bldc Motor, Evaluation Board; Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 2049895 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Plastic Case for simpleRTK boards - AS-CASE-STD-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,ADC-20-4-75-2,CD636,H2,75 - TB-356 - Mini-Circuits
Specs
Category Developement Board
View Details