L6228Q Motor Controller/Driver Power Management Evaluation Board
Manufacturer: STMicroelectronics
Win Source Part Number: 778158-EVAL6228QR
Main Purpose: Power Management, Motor Control
Supplied Contents: Board(s)
Primary Attributes: 2-Ph Bipolar Stepper Motors
Embedded: No
Utilized IC / Part: L6228Q
Secondary Attributes: 8 V ~ 52V Supply, 1.4A Out
Family Name: EVAL6228QR
Categories: Development Boards, Kits, Programmers
Introduction Date: April 07, 2008
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
EVAL BOARD FOR L6228Q
Power Management IC Development Tools EVAL BOARD L6228Q
STEPPER MOTOR DRIVER, DMOS, REF DESIGN BOARD; Application Sub Type:Stepper Motor; Silicon Manufacturer:STMicro
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 497-6818-ND | 778158-EVAL6228QR | EVAL6228QR | EVAL6228QR | 47T7045 |
| Product Name | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - EVAL6228QR | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Power Management IC Development Tools | Stepper Motor Driver, Dmos, Ref Design Board; Application Sub Type Stmicroelectronics |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board |