STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits EVAL6226QR

Description
L6226Q Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
L6226Q Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 497-6816-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
497-6816-ND
Evaluation and Demonstration Boards and Kits 497-6816-ND
L6226Q Motor Controller/Driver Power Management Evaluation Board

L6226Q Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - EVAL6226QR - 778157-EVAL6226QR - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - EVAL6226QR
778157-EVAL6226QR
Evaluation and Demonstration Boards and Kits - EVAL6226QR 778157-EVAL6226QR
Manufacturer: STMicroelectronics Win Source Part Number: 778157-EVAL6226QR Main Purpose: Power Management, Motor Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Stepper, Bi-Polar/2-Phase, 1A DC, 8 ~ 52V Output Embedded: No Utilized IC / Part: L6226Q Secondary Attributes: Thermal Protection, Internal Free Wheeling Diodes Family Name: EVAL6226QR Categories: Development Boards, Kits, Programmers Introduction Date: February 26, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778157-EVAL6226QR
Main Purpose: Power Management, Motor Control
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: Stepper, Bi-Polar/2-Phase, 1A DC, 8 ~ 52V Output
Embedded: No
Utilized IC / Part: L6226Q
Secondary Attributes: Thermal Protection, Internal Free Wheeling Diodes
Family Name: EVAL6226QR
Categories: Development Boards, Kits, Programmers
Introduction Date: February 26, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - EVAL6226QR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
EVAL6226QR
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits EVAL6226QR
EVAL BOARD FOR L6226Q

EVAL BOARD FOR L6226Q

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 497-6816-ND 778157-EVAL6226QR EVAL6226QR
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - EVAL6226QR Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,ERA-51,WW107,50 OHM / RoHS - TB-408-51+ - Mini-Circuits
Specs
Category Developement Board
View Details
CANBus GNSS Master - AS-XBEE-CAN-DB9-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Development Tools - 2663914 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details